NationSkander California Corporation FYH Bearing UCP210-30 1 7/8 Kit11317

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 7/8" H = 2 1/4" L = 8 1/8" A = 2 3/8" J = 6 1/4" N = 25/32" N1 = 7/8" H1 = 3/4" H2 = 4 7/16" L1= 2 15/32" B = 2.031" S = 0.748" Bolt Size = 5/8" Unit no. = UCP210-30 Bearing = UC210-30 Basic Load kN (Cr)= 35.1 Basic Load kN (Cor)= 23.3
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 7/8" H = 2 1/4" L = 8 1/8" A = 2 3/8" J = 6 1/4" N = 25/32" N1 = 7/8" H1 = 3/4" H2 = 4 7/16" L1= 2 15/32" B = 2.031" S = 0.748" Bolt Size = 5/8" Unit no. = UCP210-30 Bearing = UC210-30 Basic Load kN (Cr)= 35.1 Basic Load kN (Cor)= 23.3

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP210-30 1 7/8 - Kit11317 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP210-30 1 7/8
Kit11317
FYH Bearing UCP210-30 1 7/8 Kit11317
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 7/8" H = 2 1/4" L = 8 1/8" A = 2 3/8" J = 6 1/4" N = 25/32" N1 = 7/8" H1 = 3/4" H2 = 4 7/16" L1= 2 15/32" B = 2.031" S = 0.748" Bolt Size = 5/8" Unit no. = UCP210-30 Bearing = UC210-30 Basic Load kN (Cr)= 35.1 Basic Load kN (Cor)= 23.3

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 1 7/8"
  • H = 2 1/4"
  • L = 8 1/8"
  • A = 2 3/8"
  • J = 6 1/4"
  • N = 25/32"
  • N1 = 7/8"
  • H1 = 3/4"
  • H2 = 4 7/16"
  • L1= 2 15/32"
  • B = 2.031"
  • S = 0.748"
  • Bolt Size = 5/8"
  • Unit no. = UCP210-30
  • Bearing = UC210-30
  • Basic Load kN (Cr)= 35.1
  • Basic Load kN (Cor)= 23.3
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11317
Product Name FYH Bearing UCP210-30 1 7/8
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3725M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details