NationSkander California Corporation FYH Bearing UCP209-28 1 3/4 Kit11314

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 3/4" H = 2 1/8" L = 7 15/32" A = 2 1/8" J = 5 3/4" N = 21/32" N1 = 13/16" H1 = 21/32" H2 = 4 3/16" L1= 2 3/8" B = 1.937" S = 0.748" Bolt Size = 1/2" Unit no. = UCP209-28 Bearing = UC209-28 Basic Load kN (Cr)= 34.1 Basic Load kN (Cor)= 21.3
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 3/4" H = 2 1/8" L = 7 15/32" A = 2 1/8" J = 5 3/4" N = 21/32" N1 = 13/16" H1 = 21/32" H2 = 4 3/16" L1= 2 3/8" B = 1.937" S = 0.748" Bolt Size = 1/2" Unit no. = UCP209-28 Bearing = UC209-28 Basic Load kN (Cr)= 34.1 Basic Load kN (Cor)= 21.3

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP209-28 1 3/4 - Kit11314 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP209-28 1 3/4
Kit11314
FYH Bearing UCP209-28 1 3/4 Kit11314
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 3/4" H = 2 1/8" L = 7 15/32" A = 2 1/8" J = 5 3/4" N = 21/32" N1 = 13/16" H1 = 21/32" H2 = 4 3/16" L1= 2 3/8" B = 1.937" S = 0.748" Bolt Size = 1/2" Unit no. = UCP209-28 Bearing = UC209-28 Basic Load kN (Cr)= 34.1 Basic Load kN (Cor)= 21.3

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 1 3/4"
  • H = 2 1/8"
  • L = 7 15/32"
  • A = 2 1/8"
  • J = 5 3/4"
  • N = 21/32"
  • N1 = 13/16"
  • H1 = 21/32"
  • H2 = 4 3/16"
  • L1= 2 3/8"
  • B = 1.937"
  • S = 0.748"
  • Bolt Size = 1/2"
  • Unit no. = UCP209-28
  • Bearing = UC209-28
  • Basic Load kN (Cr)= 34.1
  • Basic Load kN (Cor)= 21.3
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11314
Product Name FYH Bearing UCP209-28 1 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details