NationSkander California Corporation FYH Bearing UCP209-26 1 5/8 Kit11312

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 5/8" H = 2 1/8" L = 7 15/32" A = 2 1/8" J = 5 3/4" N = 21/32" N1 = 13/16" H1 = 21/32" H2 = 4 3/16" L1= 2 3/8" B = 1.937" S = 0.748" Bolt Size = 1/2" Unit no. = UCP209-26 Bearing = UC209-26 Basic Load kN (Cr)= 34.1 Basic Load kN (Cor)= 21.3
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 5/8" H = 2 1/8" L = 7 15/32" A = 2 1/8" J = 5 3/4" N = 21/32" N1 = 13/16" H1 = 21/32" H2 = 4 3/16" L1= 2 3/8" B = 1.937" S = 0.748" Bolt Size = 1/2" Unit no. = UCP209-26 Bearing = UC209-26 Basic Load kN (Cr)= 34.1 Basic Load kN (Cor)= 21.3

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP209-26 1 5/8 - Kit11312 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP209-26 1 5/8
Kit11312
FYH Bearing UCP209-26 1 5/8 Kit11312
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 5/8" H = 2 1/8" L = 7 15/32" A = 2 1/8" J = 5 3/4" N = 21/32" N1 = 13/16" H1 = 21/32" H2 = 4 3/16" L1= 2 3/8" B = 1.937" S = 0.748" Bolt Size = 1/2" Unit no. = UCP209-26 Bearing = UC209-26 Basic Load kN (Cr)= 34.1 Basic Load kN (Cor)= 21.3

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 1 5/8"
  • H = 2 1/8"
  • L = 7 15/32"
  • A = 2 1/8"
  • J = 5 3/4"
  • N = 21/32"
  • N1 = 13/16"
  • H1 = 21/32"
  • H2 = 4 3/16"
  • L1= 2 3/8"
  • B = 1.937"
  • S = 0.748"
  • Bolt Size = 1/2"
  • Unit no. = UCP209-26
  • Bearing = UC209-26
  • Basic Load kN (Cr)= 34.1
  • Basic Load kN (Cor)= 21.3
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11312
Product Name FYH Bearing UCP209-26 1 5/8
Unlock Full Specs
to access all available technical data

Similar Products

0.375 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-F2612 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3750 inch (9.52 mm)
Bearing Sintered Bronze
Housing Zinc Die Cast
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Square Type Bearing Block Series - Model BB50 - Givens Engineering Inc.
Specs
Bearing Type Cylindrical Roller
Housing Aluminum
Length 6 inch (152 mm)
View Details