NationSkander California Corporation FYH Bearing UCP308-24 1 1/2 Kit11311

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 1/2" H = 2 23/64" L = 8 21/32" A = 2 3/8" J = 6 11/16" N = 21/32" N1 = 1 1/16" H1 = 3/4" H2 = 4 21/32" L1= 2 9/16" B = 2.047" S = 0.748" Bolt Size = 1/2" Unit no. = UCP308-24 Bearing = UC308-24 Basic Load kN (Cr)= 40.7 Basic Load kN (Cor)= 24
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 1/2" H = 2 23/64" L = 8 21/32" A = 2 3/8" J = 6 11/16" N = 21/32" N1 = 1 1/16" H1 = 3/4" H2 = 4 21/32" L1= 2 9/16" B = 2.047" S = 0.748" Bolt Size = 1/2" Unit no. = UCP308-24 Bearing = UC308-24 Basic Load kN (Cr)= 40.7 Basic Load kN (Cor)= 24

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP308-24 1 1/2 - Kit11311 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP308-24 1 1/2
Kit11311
FYH Bearing UCP308-24 1 1/2 Kit11311
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 1/2" H = 2 23/64" L = 8 21/32" A = 2 3/8" J = 6 11/16" N = 21/32" N1 = 1 1/16" H1 = 3/4" H2 = 4 21/32" L1= 2 9/16" B = 2.047" S = 0.748" Bolt Size = 1/2" Unit no. = UCP308-24 Bearing = UC308-24 Basic Load kN (Cr)= 40.7 Basic Load kN (Cor)= 24

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 1 1/2"
  • H = 2 23/64"
  • L = 8 21/32"
  • A = 2 3/8"
  • J = 6 11/16"
  • N = 21/32"
  • N1 = 1 1/16"
  • H1 = 3/4"
  • H2 = 4 21/32"
  • L1= 2 9/16"
  • B = 2.047"
  • S = 0.748"
  • Bolt Size = 1/2"
  • Unit no. = UCP308-24
  • Bearing = UC308-24
  • Basic Load kN (Cr)= 40.7
  • Basic Load kN (Cor)= 24
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11311
Product Name FYH Bearing UCP308-24 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

2-1/2 in. ID, 10-5/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21340 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.75 inch (69.85 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Plummer Block Housings -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Ball; Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details