NationSkander California Corporation FYH Bearing UCP208-25 1 9/16 Kit11309

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 9/16" H = 1 15/16" L = 7 1/4" A = 2 1/8" J = 5 13/32" N = 21/32" N1 = 13/16" H1 = 21/32" H2 = 3 27/32" L1= 2 1/4" B = 1.937" S = 0.748" Bolt Size = 1/2" Unit no. = UCP208-25 Bearing = UC208-25 Basic Load kN (Cr)= 29.1 Basic Load kN (Cor)= 17.8
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 9/16" H = 1 15/16" L = 7 1/4" A = 2 1/8" J = 5 13/32" N = 21/32" N1 = 13/16" H1 = 21/32" H2 = 3 27/32" L1= 2 1/4" B = 1.937" S = 0.748" Bolt Size = 1/2" Unit no. = UCP208-25 Bearing = UC208-25 Basic Load kN (Cr)= 29.1 Basic Load kN (Cor)= 17.8

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP208-25 1 9/16 - Kit11309 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP208-25 1 9/16
Kit11309
FYH Bearing UCP208-25 1 9/16 Kit11309
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 9/16" H = 1 15/16" L = 7 1/4" A = 2 1/8" J = 5 13/32" N = 21/32" N1 = 13/16" H1 = 21/32" H2 = 3 27/32" L1= 2 1/4" B = 1.937" S = 0.748" Bolt Size = 1/2" Unit no. = UCP208-25 Bearing = UC208-25 Basic Load kN (Cr)= 29.1 Basic Load kN (Cor)= 17.8

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 1 9/16"
  • H = 1 15/16"
  • L = 7 1/4"
  • A = 2 1/8"
  • J = 5 13/32"
  • N = 21/32"
  • N1 = 13/16"
  • H1 = 21/32"
  • H2 = 3 27/32"
  • L1= 2 1/4"
  • B = 1.937"
  • S = 0.748"
  • Bolt Size = 1/2"
  • Unit no. = UCP208-25
  • Bearing = UC208-25
  • Basic Load kN (Cr)= 29.1
  • Basic Load kN (Cor)= 17.8
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11309
Product Name FYH Bearing UCP208-25 1 9/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details