NationSkander California Corporation FYH Bearing UCP208-24 1 1/2 Kit11308

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 1/2" H = 1 15/16" L = 7 1/4" A = 2 1/8" J = 5 13/32" N = 21/32" N1 = 13/16" H1 = 21/32" H2 = 3 27/32" L1= 2 1/4" B = 1.937" S = 0.748" Bolt Size = 1/2" Unit no. = UCP208-24 Bearing = UC208-24 Basic Load kN (Cr)= 29.1 Basic Load kN (Cor)= 17.8
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 1/2" H = 1 15/16" L = 7 1/4" A = 2 1/8" J = 5 13/32" N = 21/32" N1 = 13/16" H1 = 21/32" H2 = 3 27/32" L1= 2 1/4" B = 1.937" S = 0.748" Bolt Size = 1/2" Unit no. = UCP208-24 Bearing = UC208-24 Basic Load kN (Cr)= 29.1 Basic Load kN (Cor)= 17.8

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP208-24 1 1/2 - Kit11308 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP208-24 1 1/2
Kit11308
FYH Bearing UCP208-24 1 1/2 Kit11308
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 1/2" H = 1 15/16" L = 7 1/4" A = 2 1/8" J = 5 13/32" N = 21/32" N1 = 13/16" H1 = 21/32" H2 = 3 27/32" L1= 2 1/4" B = 1.937" S = 0.748" Bolt Size = 1/2" Unit no. = UCP208-24 Bearing = UC208-24 Basic Load kN (Cr)= 29.1 Basic Load kN (Cor)= 17.8

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 1 1/2"
  • H = 1 15/16"
  • L = 7 1/4"
  • A = 2 1/8"
  • J = 5 13/32"
  • N = 21/32"
  • N1 = 13/16"
  • H1 = 21/32"
  • H2 = 3 27/32"
  • L1= 2 1/4"
  • B = 1.937"
  • S = 0.748"
  • Bolt Size = 1/2"
  • Unit no. = UCP208-24
  • Bearing = UC208-24
  • Basic Load kN (Cr)= 29.1
  • Basic Load kN (Cor)= 17.8
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11308
Product Name FYH Bearing UCP208-24 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
1-9/16 in. ID, 6-29/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.19 inch (55.56 mm)
View Details
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-14 - W.M. Berg
Specs
Bearing Type Spherical Roller
Shaft Diameter 0.5512 inch (14 mm)
Housing Plastic / Polymer
View Details