NationSkander California Corporation FYH Bearing UCPX07-23 1 7/16 Kit11307

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX07-23 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 7/16" inch Bolt Size: 1/2" Bearing No: UCPX07-23 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Quantity: One Bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX07-23 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 7/16" inch Bolt Size: 1/2" Bearing No: UCPX07-23 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPX07-23 1 7/16 - Kit11307 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPX07-23 1 7/16
Kit11307
FYH Bearing UCPX07-23 1 7/16 Kit11307
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX07-23 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 7/16" inch Bolt Size: 1/2" Bearing No: UCPX07-23 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Quantity: One Bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCPX07-23 Bearing
  • Type: Mounted Ball Bearing
  • Shaft Dia: 1 7/16" inch
  • Bolt Size: 1/2"
  • Bearing No: UCPX07-23
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11307
Product Name FYH Bearing UCPX07-23 1 7/16
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Ball Bearings - 2058785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details