NationSkander California Corporation FYH Bearing UCPX07-23 1 7/16 Kit11307

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX07-23 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 7/16" inch Bolt Size: 1/2" Bearing No: UCPX07-23 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Quantity: One Bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX07-23 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 7/16" inch Bolt Size: 1/2" Bearing No: UCPX07-23 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPX07-23 1 7/16 - Kit11307 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPX07-23 1 7/16
Kit11307
FYH Bearing UCPX07-23 1 7/16 Kit11307
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX07-23 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 7/16" inch Bolt Size: 1/2" Bearing No: UCPX07-23 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Quantity: One Bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCPX07-23 Bearing
  • Type: Mounted Ball Bearing
  • Shaft Dia: 1 7/16" inch
  • Bolt Size: 1/2"
  • Bearing No: UCPX07-23
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11307
Product Name FYH Bearing UCPX07-23 1 7/16
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
0.125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 56000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB1250B - Quality Bearings & Components
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.2508 to 0.2513 inch (6.37 to 6.38 mm)
View Details