NationSkander California Corporation FYH Bearing UCPX07-22 1 3/8 Kit11306

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX07-22 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 3/8" inch Bolt Size: 1/2" inch Bearing No: UCPX07-22 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Quantity: One Bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX07-22 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 3/8" inch Bolt Size: 1/2" inch Bearing No: UCPX07-22 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPX07-22 1 3/8 - Kit11306 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPX07-22 1 3/8
Kit11306
FYH Bearing UCPX07-22 1 3/8 Kit11306
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX07-22 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 3/8" inch Bolt Size: 1/2" inch Bearing No: UCPX07-22 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Quantity: One Bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCPX07-22 Bearing
  • Type: Mounted Ball Bearing
  • Shaft Dia: 1 3/8" inch
  • Bolt Size: 1/2" inch
  • Bearing No: UCPX07-22
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11306
Product Name FYH Bearing UCPX07-22 1 3/8
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
Bearing Stainless Steel
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Plummer Blocks -  - NTN Bearing Corporation
NTN Bearing Corporation
Specs
Bearing Type Cylindrical Roller; Spherical Roller; Tapered Roller
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.9843 to 17.72 inch (25 to 450 mm)
View Details