NationSkander California Corporation FYH Bearing UCPX07-22 1 3/8 Kit11306

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX07-22 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 3/8" inch Bolt Size: 1/2" inch Bearing No: UCPX07-22 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Quantity: One Bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX07-22 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 3/8" inch Bolt Size: 1/2" inch Bearing No: UCPX07-22 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPX07-22 1 3/8 - Kit11306 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPX07-22 1 3/8
Kit11306
FYH Bearing UCPX07-22 1 3/8 Kit11306
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX07-22 Bearing Type: Mounted Ball Bearing Shaft Dia: 1 3/8" inch Bolt Size: 1/2" inch Bearing No: UCPX07-22 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Quantity: One Bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCPX07-22 Bearing
  • Type: Mounted Ball Bearing
  • Shaft Dia: 1 3/8" inch
  • Bolt Size: 1/2" inch
  • Bearing No: UCPX07-22
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11306
Product Name FYH Bearing UCPX07-22 1 3/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-90 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details