NationSkander California Corporation FYH Bearing UCP207-21 1 5/16 Kit11303

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 5/16" H = 1 7/8" L = 6 9/16" A = 1 7/8" J = 5" N = 21/32" N1 = 13/16" H1 = 5/8" H2 = 3 21/32" L1= 2" B = 1.689" S = 0.689" Bolt Size = 1/2" Unit no. = UCP207-21 Bearing = UC207-21 Basic Load kN (Cr)= 25.7 Basic Load kN (Cor)= 15.4
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 5/16" H = 1 7/8" L = 6 9/16" A = 1 7/8" J = 5" N = 21/32" N1 = 13/16" H1 = 5/8" H2 = 3 21/32" L1= 2" B = 1.689" S = 0.689" Bolt Size = 1/2" Unit no. = UCP207-21 Bearing = UC207-21 Basic Load kN (Cr)= 25.7 Basic Load kN (Cor)= 15.4

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP207-21 1 5/16 - Kit11303 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP207-21 1 5/16
Kit11303
FYH Bearing UCP207-21 1 5/16 Kit11303
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 5/16" H = 1 7/8" L = 6 9/16" A = 1 7/8" J = 5" N = 21/32" N1 = 13/16" H1 = 5/8" H2 = 3 21/32" L1= 2" B = 1.689" S = 0.689" Bolt Size = 1/2" Unit no. = UCP207-21 Bearing = UC207-21 Basic Load kN (Cr)= 25.7 Basic Load kN (Cor)= 15.4

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 1 5/16"
  • H = 1 7/8"
  • L = 6 9/16"
  • A = 1 7/8"
  • J = 5"
  • N = 21/32"
  • N1 = 13/16"
  • H1 = 5/8"
  • H2 = 3 21/32"
  • L1= 2"
  • B = 1.689"
  • S = 0.689"
  • Bolt Size = 1/2"
  • Unit no. = UCP207-21
  • Bearing = UC207-21
  • Basic Load kN (Cr)= 25.7
  • Basic Load kN (Cor)= 15.4
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11303
Product Name FYH Bearing UCP207-21 1 5/16
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
0.25
Specs
Bearing Type Needle Roller
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 210 lbs (95.24 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP21752 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 3.25 inch (82.55 mm)
View Details