NationSkander California Corporation FYH Bearing UCP206-20 1 1/4 Kit11299

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 1/4" H = 1 11/16" L = 6 1/2" A = 1 7/8" J = 4 3/4" N = 21/32" N1 = 13/16" H1 = 19/32" H2 = 3 5/16" L1= 2 3/32" B = 1.5" S = 0.626" Bolt Size = 1/2" Unit no. = UCP206-20 Bearing = UC206-20 Basic Load kN (Cr)= 19.5 Basic Load kN (Cor)= 11.3
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 1/4" H = 1 11/16" L = 6 1/2" A = 1 7/8" J = 4 3/4" N = 21/32" N1 = 13/16" H1 = 19/32" H2 = 3 5/16" L1= 2 3/32" B = 1.5" S = 0.626" Bolt Size = 1/2" Unit no. = UCP206-20 Bearing = UC206-20 Basic Load kN (Cr)= 19.5 Basic Load kN (Cor)= 11.3

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP206-20 1 1/4 - Kit11299 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP206-20 1 1/4
Kit11299
FYH Bearing UCP206-20 1 1/4 Kit11299
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 1/4" H = 1 11/16" L = 6 1/2" A = 1 7/8" J = 4 3/4" N = 21/32" N1 = 13/16" H1 = 19/32" H2 = 3 5/16" L1= 2 3/32" B = 1.5" S = 0.626" Bolt Size = 1/2" Unit no. = UCP206-20 Bearing = UC206-20 Basic Load kN (Cr)= 19.5 Basic Load kN (Cor)= 11.3

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 1 1/4"
  • H = 1 11/16"
  • L = 6 1/2"
  • A = 1 7/8"
  • J = 4 3/4"
  • N = 21/32"
  • N1 = 13/16"
  • H1 = 19/32"
  • H2 = 3 5/16"
  • L1= 2 3/32"
  • B = 1.5"
  • S = 0.626"
  • Bolt Size = 1/2"
  • Unit no. = UCP206-20
  • Bearing = UC206-20
  • Basic Load kN (Cr)= 19.5
  • Basic Load kN (Cor)= 11.3
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11299
Product Name FYH Bearing UCP206-20 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

3/4 in. ID, 3.39 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-204-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Square Type Bearing Block Series - Model BB16 - Givens Engineering Inc.
Specs
Bearing Type Cylindrical Roller
Housing Aluminum
Length 4.5 inch (114 mm)
View Details