NationSkander California Corporation FYH Bearing UCP206-20 1 1/4 Kit11299

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 1/4" H = 1 11/16" L = 6 1/2" A = 1 7/8" J = 4 3/4" N = 21/32" N1 = 13/16" H1 = 19/32" H2 = 3 5/16" L1= 2 3/32" B = 1.5" S = 0.626" Bolt Size = 1/2" Unit no. = UCP206-20 Bearing = UC206-20 Basic Load kN (Cr)= 19.5 Basic Load kN (Cor)= 11.3
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 1/4" H = 1 11/16" L = 6 1/2" A = 1 7/8" J = 4 3/4" N = 21/32" N1 = 13/16" H1 = 19/32" H2 = 3 5/16" L1= 2 3/32" B = 1.5" S = 0.626" Bolt Size = 1/2" Unit no. = UCP206-20 Bearing = UC206-20 Basic Load kN (Cr)= 19.5 Basic Load kN (Cor)= 11.3

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP206-20 1 1/4 - Kit11299 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP206-20 1 1/4
Kit11299
FYH Bearing UCP206-20 1 1/4 Kit11299
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 1/4" H = 1 11/16" L = 6 1/2" A = 1 7/8" J = 4 3/4" N = 21/32" N1 = 13/16" H1 = 19/32" H2 = 3 5/16" L1= 2 3/32" B = 1.5" S = 0.626" Bolt Size = 1/2" Unit no. = UCP206-20 Bearing = UC206-20 Basic Load kN (Cr)= 19.5 Basic Load kN (Cor)= 11.3

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 1 1/4"
  • H = 1 11/16"
  • L = 6 1/2"
  • A = 1 7/8"
  • J = 4 3/4"
  • N = 21/32"
  • N1 = 13/16"
  • H1 = 19/32"
  • H2 = 3 5/16"
  • L1= 2 3/32"
  • B = 1.5"
  • S = 0.626"
  • Bolt Size = 1/2"
  • Unit no. = UCP206-20
  • Bearing = UC206-20
  • Basic Load kN (Cr)= 19.5
  • Basic Load kN (Cor)= 11.3
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11299
Product Name FYH Bearing UCP206-20 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3115 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details