NationSkander California Corporation FYH Bearing UCP206-19 1 3/16 Kit11298

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 3/16" H = 1 11/16" L = 6 1/2" A = 1 7/8" J = 4 3/4" N = 21/32" N1 = 13/16" H1 = 19/32" H2 = 3 5/16" L1= 2 3/32" B = 1.5" S = 0.626" Bolt Size = 1/2" Unit no. = UCP206-19 Bearing = UC206-19 Basic Load kN (Cr)= 19.5 Basic Load kN (Cor)= 11.3
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 3/16" H = 1 11/16" L = 6 1/2" A = 1 7/8" J = 4 3/4" N = 21/32" N1 = 13/16" H1 = 19/32" H2 = 3 5/16" L1= 2 3/32" B = 1.5" S = 0.626" Bolt Size = 1/2" Unit no. = UCP206-19 Bearing = UC206-19 Basic Load kN (Cr)= 19.5 Basic Load kN (Cor)= 11.3

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP206-19 1 3/16 - Kit11298 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP206-19 1 3/16
Kit11298
FYH Bearing UCP206-19 1 3/16 Kit11298
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 3/16" H = 1 11/16" L = 6 1/2" A = 1 7/8" J = 4 3/4" N = 21/32" N1 = 13/16" H1 = 19/32" H2 = 3 5/16" L1= 2 3/32" B = 1.5" S = 0.626" Bolt Size = 1/2" Unit no. = UCP206-19 Bearing = UC206-19 Basic Load kN (Cr)= 19.5 Basic Load kN (Cor)= 11.3

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 1 3/16"
  • H = 1 11/16"
  • L = 6 1/2"
  • A = 1 7/8"
  • J = 4 3/4"
  • N = 21/32"
  • N1 = 13/16"
  • H1 = 19/32"
  • H2 = 3 5/16"
  • L1= 2 3/32"
  • B = 1.5"
  • S = 0.626"
  • Bolt Size = 1/2"
  • Unit no. = UCP206-19
  • Bearing = UC206-19
  • Basic Load kN (Cr)= 19.5
  • Basic Load kN (Cor)= 11.3
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11298
Product Name FYH Bearing UCP206-19 1 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.77 inch (45 mm)
View Details
0.375
Specs
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
Specs
Housing Aluminum
Width 4 inch (102 mm)
Height 2.81 inch (71.37 mm)
View Details