NationSkander California Corporation FYH Bearing UCP305-16 1 Kit11296

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1" H = 1 49/64" L = 6 7/8" A = 1 3/4" J = 5 3/16" N = 21/32" N1 = 25/32" H1 = 5/8" H2 = 3 11/32" L1= 2 5/32" B = 1.496" S = 0.591" Bolt Size = 1/2" Unit no. = UCP305-16 Bearing = UC305-16 Basic Load kN (Cr)= 21.2 Basic Load kN (Cor)= 10.9
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1" H = 1 49/64" L = 6 7/8" A = 1 3/4" J = 5 3/16" N = 21/32" N1 = 25/32" H1 = 5/8" H2 = 3 11/32" L1= 2 5/32" B = 1.496" S = 0.591" Bolt Size = 1/2" Unit no. = UCP305-16 Bearing = UC305-16 Basic Load kN (Cr)= 21.2 Basic Load kN (Cor)= 10.9

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP305-16 1 - Kit11296 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP305-16 1
Kit11296
FYH Bearing UCP305-16 1 Kit11296
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1" H = 1 49/64" L = 6 7/8" A = 1 3/4" J = 5 3/16" N = 21/32" N1 = 25/32" H1 = 5/8" H2 = 3 11/32" L1= 2 5/32" B = 1.496" S = 0.591" Bolt Size = 1/2" Unit no. = UCP305-16 Bearing = UC305-16 Basic Load kN (Cr)= 21.2 Basic Load kN (Cor)= 10.9

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 1"
  • H = 1 49/64"
  • L = 6 7/8"
  • A = 1 3/4"
  • J = 5 3/16"
  • N = 21/32"
  • N1 = 25/32"
  • H1 = 5/8"
  • H2 = 3 11/32"
  • L1= 2 5/32"
  • B = 1.496"
  • S = 0.591"
  • Bolt Size = 1/2"
  • Unit no. = UCP305-16
  • Bearing = UC305-16
  • Basic Load kN (Cr)= 21.2
  • Basic Load kN (Cor)= 10.9
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11296
Product Name FYH Bearing UCP305-16 1
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
Ball Bearings - 2346883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details