NationSkander California Corporation FYH Bearing UCP205-15 15/16 Kit11293

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 15/16" H = 1 7/16" L = 5 1/2" A = 1 1/2" J = 4 1/8" N = 1/2" N1 = 23/32" H1 = 1/2" H2 = 2 25/32" L1= 1 11/16" B = 1.343" S = 0.563" Bolt Size = 3/8" Unit no. = UCP205-15 Bearing = UC205-15 Basic Load kN (Cr)= 14 Basic Load kN (Cor)= 7.85
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 15/16" H = 1 7/16" L = 5 1/2" A = 1 1/2" J = 4 1/8" N = 1/2" N1 = 23/32" H1 = 1/2" H2 = 2 25/32" L1= 1 11/16" B = 1.343" S = 0.563" Bolt Size = 3/8" Unit no. = UCP205-15 Bearing = UC205-15 Basic Load kN (Cr)= 14 Basic Load kN (Cor)= 7.85

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP205-15 15/16 - Kit11293 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP205-15 15/16
Kit11293
FYH Bearing UCP205-15 15/16 Kit11293
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 15/16" H = 1 7/16" L = 5 1/2" A = 1 1/2" J = 4 1/8" N = 1/2" N1 = 23/32" H1 = 1/2" H2 = 2 25/32" L1= 1 11/16" B = 1.343" S = 0.563" Bolt Size = 3/8" Unit no. = UCP205-15 Bearing = UC205-15 Basic Load kN (Cr)= 14 Basic Load kN (Cor)= 7.85

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 15/16"
  • H = 1 7/16"
  • L = 5 1/2"
  • A = 1 1/2"
  • J = 4 1/8"
  • N = 1/2"
  • N1 = 23/32"
  • H1 = 1/2"
  • H2 = 2 25/32"
  • L1= 1 11/16"
  • B = 1.343"
  • S = 0.563"
  • Bolt Size = 3/8"
  • Unit no. = UCP205-15
  • Bearing = UC205-15
  • Basic Load kN (Cr)= 14
  • Basic Load kN (Cor)= 7.85
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11293
Product Name FYH Bearing UCP205-15 15/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
12mm Bore, 32mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP3212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details