NationSkander California Corporation UCFL324 FYH Bearing 120mm Flanged Kit11277

Description
120mm Mounted Bearing UCFL324, the inner diameter is 120mm. Item: UCFL324 Bearing Type: Mounted Bearings Bolt Size: M42 Basic Load (Cr): 207 KN Basic Load (Cor): 185 KN Bearing No: UC324 Quantity: One bearing
Description
120mm Mounted Bearing UCFL324, the inner diameter is 120mm. Item: UCFL324 Bearing Type: Mounted Bearings Bolt Size: M42 Basic Load (Cr): 207 KN Basic Load (Cor): 185 KN Bearing No: UC324 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL324 FYH Bearing 120mm Flanged - Kit11277 - NationSkander California Corporation
Anaheim, CA, USA
UCFL324 FYH Bearing 120mm Flanged
Kit11277
UCFL324 FYH Bearing 120mm Flanged Kit11277
120mm Mounted Bearing UCFL324, the inner diameter is 120mm. Item: UCFL324 Bearing Type: Mounted Bearings Bolt Size: M42 Basic Load (Cr): 207 KN Basic Load (Cor): 185 KN Bearing No: UC324 Quantity: One bearing

120mm Mounted Bearing UCFL324, the inner diameter is 120mm.

  • Item: UCFL324 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M42
  • Basic Load (Cr): 207 KN
  • Basic Load (Cor): 185 KN
  • Bearing No: UC324
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11277
Product Name UCFL324 FYH Bearing 120mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
.O550
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details