NationSkander California Corporation UCFL322 FYH Bearing 110mm Flanged Kit11276

Description
110mm Mounted Bearing UCFL322, the inner diameter is 110mm. Item: UCFL322 Bearing Type: Mounted Bearings Bolt Size: M39 Basic Load (Cr): 205 KN Basic Load (Cor): 180 KN Bearing No: UC322 Quantity: One bearing
Description
110mm Mounted Bearing UCFL322, the inner diameter is 110mm. Item: UCFL322 Bearing Type: Mounted Bearings Bolt Size: M39 Basic Load (Cr): 205 KN Basic Load (Cor): 180 KN Bearing No: UC322 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL322 FYH Bearing 110mm Flanged - Kit11276 - NationSkander California Corporation
Anaheim, CA, USA
UCFL322 FYH Bearing 110mm Flanged
Kit11276
UCFL322 FYH Bearing 110mm Flanged Kit11276
110mm Mounted Bearing UCFL322, the inner diameter is 110mm. Item: UCFL322 Bearing Type: Mounted Bearings Bolt Size: M39 Basic Load (Cr): 205 KN Basic Load (Cor): 180 KN Bearing No: UC322 Quantity: One bearing

110mm Mounted Bearing UCFL322, the inner diameter is 110mm.

  • Item: UCFL322 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M39
  • Basic Load (Cr): 205 KN
  • Basic Load (Cor): 180 KN
  • Bearing No: UC322
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11276
Product Name UCFL322 FYH Bearing 110mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details
Ball Bearings - 2058797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details