NationSkander California Corporation UCFL320 FYH Bearing 100mm Flanged Kit11275

Description
100mm Mounted Bearing UCFL320, the inner diameter is 100mm. Item: UCFL320 Bearing Type: Mounted Bearings Bolt Size: M39 Basic Load (Cr): 173 KN Basic Load (Cor): 141 KN Bearing No: UC320 Quantity: One bearing
Description
100mm Mounted Bearing UCFL320, the inner diameter is 100mm. Item: UCFL320 Bearing Type: Mounted Bearings Bolt Size: M39 Basic Load (Cr): 173 KN Basic Load (Cor): 141 KN Bearing No: UC320 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL320 FYH Bearing 100mm Flanged - Kit11275 - NationSkander California Corporation
Anaheim, CA, USA
UCFL320 FYH Bearing 100mm Flanged
Kit11275
UCFL320 FYH Bearing 100mm Flanged Kit11275
100mm Mounted Bearing UCFL320, the inner diameter is 100mm. Item: UCFL320 Bearing Type: Mounted Bearings Bolt Size: M39 Basic Load (Cr): 173 KN Basic Load (Cor): 141 KN Bearing No: UC320 Quantity: One bearing

100mm Mounted Bearing UCFL320, the inner diameter is 100mm.

  • Item: UCFL320 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M39
  • Basic Load (Cr): 173 KN
  • Basic Load (Cor): 141 KN
  • Bearing No: UC320
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11275
Product Name UCFL320 FYH Bearing 100mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P5012G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details