NationSkander California Corporation UCFL218 FYH Bearing 90mm Flanged Kit11272

Description
90mm Mounted Bearing UCFL218, the inner diameter is 90mm. Item: UCFL218 Bearing Type: Mounted Bearings Bolt Size: M22 Basic Load (Cr): 96.1 KN Basic Load (Cor): 71.5 KN Bearing No: UC218 Quantity: One bearing
Description
90mm Mounted Bearing UCFL218, the inner diameter is 90mm. Item: UCFL218 Bearing Type: Mounted Bearings Bolt Size: M22 Basic Load (Cr): 96.1 KN Basic Load (Cor): 71.5 KN Bearing No: UC218 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL218 FYH Bearing 90mm Flanged - Kit11272 - NationSkander California Corporation
Anaheim, CA, USA
UCFL218 FYH Bearing 90mm Flanged
Kit11272
UCFL218 FYH Bearing 90mm Flanged Kit11272
90mm Mounted Bearing UCFL218, the inner diameter is 90mm. Item: UCFL218 Bearing Type: Mounted Bearings Bolt Size: M22 Basic Load (Cr): 96.1 KN Basic Load (Cor): 71.5 KN Bearing No: UC218 Quantity: One bearing

90mm Mounted Bearing UCFL218, the inner diameter is 90mm.

  • Item: UCFL218 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M22
  • Basic Load (Cr): 96.1 KN
  • Basic Load (Cor): 71.5 KN
  • Bearing No: UC218
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11272
Product Name UCFL218 FYH Bearing 90mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-85-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details