NationSkander California Corporation UCFL317 FYH Bearing 85mm Flanged Kit11271

Description
85mm Mounted Bearing UCFL317, the inner diameter is 85mm. Item: UCFL317 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 133 KN Basic Load (Cor): 96.8 KN Bearing No: UC317 Quantity: One bearing
Description
85mm Mounted Bearing UCFL317, the inner diameter is 85mm. Item: UCFL317 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 133 KN Basic Load (Cor): 96.8 KN Bearing No: UC317 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL317 FYH Bearing 85mm Flanged - Kit11271 - NationSkander California Corporation
Anaheim, CA, USA
UCFL317 FYH Bearing 85mm Flanged
Kit11271
UCFL317 FYH Bearing 85mm Flanged Kit11271
85mm Mounted Bearing UCFL317, the inner diameter is 85mm. Item: UCFL317 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 133 KN Basic Load (Cor): 96.8 KN Bearing No: UC317 Quantity: One bearing

85mm Mounted Bearing UCFL317, the inner diameter is 85mm.

  • Item: UCFL317 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M33
  • Basic Load (Cr): 133 KN
  • Basic Load (Cor): 96.8 KN
  • Bearing No: UC317
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11271
Product Name UCFL317 FYH Bearing 85mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details