NationSkander California Corporation UCFL217 FYH Bearing 85mm Flanged Kit11270

Description
85mm Mounted Bearing UCFL217, the inner diameter is 85mm. Item: UCFL217 Bearing Type: Mounted Bearings Bolt Size: M22 Basic Load (Cr): 84 KN Basic Load (Cor): 61.9 KN Bearing No: UC217 Quantity: One bearing
Description
85mm Mounted Bearing UCFL217, the inner diameter is 85mm. Item: UCFL217 Bearing Type: Mounted Bearings Bolt Size: M22 Basic Load (Cr): 84 KN Basic Load (Cor): 61.9 KN Bearing No: UC217 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL217 FYH Bearing 85mm Flanged - Kit11270 - NationSkander California Corporation
Anaheim, CA, USA
UCFL217 FYH Bearing 85mm Flanged
Kit11270
UCFL217 FYH Bearing 85mm Flanged Kit11270
85mm Mounted Bearing UCFL217, the inner diameter is 85mm. Item: UCFL217 Bearing Type: Mounted Bearings Bolt Size: M22 Basic Load (Cr): 84 KN Basic Load (Cor): 61.9 KN Bearing No: UC217 Quantity: One bearing

85mm Mounted Bearing UCFL217, the inner diameter is 85mm.

  • Item: UCFL217 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M22
  • Basic Load (Cr): 84 KN
  • Basic Load (Cor): 61.9 KN
  • Bearing No: UC217
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11270
Product Name UCFL217 FYH Bearing 85mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details