NationSkander California Corporation FYH Bearing UCFL316 80mm Flanged Kit11269

Description
80mm Mounted Bearing UCFL316, the inner diameter is 80mm. Item: UCFL316 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 123 KN Basic Load (Cor): 86.7 KN Bearing No: UC316 Quantity: One bearing
Description
80mm Mounted Bearing UCFL316, the inner diameter is 80mm. Item: UCFL316 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 123 KN Basic Load (Cor): 86.7 KN Bearing No: UC316 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCFL316 80mm Flanged - Kit11269 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCFL316 80mm Flanged
Kit11269
FYH Bearing UCFL316 80mm Flanged Kit11269
80mm Mounted Bearing UCFL316, the inner diameter is 80mm. Item: UCFL316 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 123 KN Basic Load (Cor): 86.7 KN Bearing No: UC316 Quantity: One bearing

80mm Mounted Bearing UCFL316, the inner diameter is 80mm.

  • Item: UCFL316 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M33
  • Basic Load (Cr): 123 KN
  • Basic Load (Cor): 86.7 KN
  • Bearing No: UC316
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11269
Product Name FYH Bearing UCFL316 80mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-35-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details