NationSkander California Corporation UCFL216 FYH Bearing 80mm Flanged Kit11268

Description
80mm Mounted Bearing UCFL216, the inner diameter is 80mm. Item: UCFL216 Bearing Type: Mounted Bearings Bolt Size: M22 Basic Load (Cr): 72.7 KN Basic Load (Cor): 53 KN Bearing No: UC216 Quantity: One bearing
Description
80mm Mounted Bearing UCFL216, the inner diameter is 80mm. Item: UCFL216 Bearing Type: Mounted Bearings Bolt Size: M22 Basic Load (Cr): 72.7 KN Basic Load (Cor): 53 KN Bearing No: UC216 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL216 FYH Bearing 80mm Flanged - Kit11268 - NationSkander California Corporation
Anaheim, CA, USA
UCFL216 FYH Bearing 80mm Flanged
Kit11268
UCFL216 FYH Bearing 80mm Flanged Kit11268
80mm Mounted Bearing UCFL216, the inner diameter is 80mm. Item: UCFL216 Bearing Type: Mounted Bearings Bolt Size: M22 Basic Load (Cr): 72.7 KN Basic Load (Cor): 53 KN Bearing No: UC216 Quantity: One bearing

80mm Mounted Bearing UCFL216, the inner diameter is 80mm.

  • Item: UCFL216 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M22
  • Basic Load (Cr): 72.7 KN
  • Basic Load (Cor): 53 KN
  • Bearing No: UC216
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11268
Product Name UCFL216 FYH Bearing 80mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS5025M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details