NationSkander California Corporation UCFL215 FYH Bearing 75mm Flanged Kit11266

Description
75mm Mounted Bearing UCFL215, the inner diameter is 75mm. Item: UCFL215 Bearing Type: Mounted Bearings Bolt Size: M20 Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: UC215 Quantity: One bearing
Description
75mm Mounted Bearing UCFL215, the inner diameter is 75mm. Item: UCFL215 Bearing Type: Mounted Bearings Bolt Size: M20 Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: UC215 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL215 FYH Bearing 75mm Flanged - Kit11266 - NationSkander California Corporation
Anaheim, CA, USA
UCFL215 FYH Bearing 75mm Flanged
Kit11266
UCFL215 FYH Bearing 75mm Flanged Kit11266
75mm Mounted Bearing UCFL215, the inner diameter is 75mm. Item: UCFL215 Bearing Type: Mounted Bearings Bolt Size: M20 Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: UC215 Quantity: One bearing

75mm Mounted Bearing UCFL215, the inner diameter is 75mm.

  • Item: UCFL215 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M20
  • Basic Load (Cr): 67.4 KN
  • Basic Load (Cor): 48.3 KN
  • Bearing No: UC215
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11266
Product Name UCFL215 FYH Bearing 75mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-90 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details