NationSkander California Corporation UCFL314 FYH Bearing 70mm Flanged Kit11265

Description
70mm Mounted Bearing UCFL314, the inner diameter is 70mm. Item: UCFL314 Bearing Type: Mounted Bearings Bolt Size: M30 Basic Load (Cr): 104 KN Basic Load (Cor): 68.2 KN Bearing No: UC314 Quantity: One bearing
Description
70mm Mounted Bearing UCFL314, the inner diameter is 70mm. Item: UCFL314 Bearing Type: Mounted Bearings Bolt Size: M30 Basic Load (Cr): 104 KN Basic Load (Cor): 68.2 KN Bearing No: UC314 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL314 FYH Bearing 70mm Flanged - Kit11265 - NationSkander California Corporation
Anaheim, CA, USA
UCFL314 FYH Bearing 70mm Flanged
Kit11265
UCFL314 FYH Bearing 70mm Flanged Kit11265
70mm Mounted Bearing UCFL314, the inner diameter is 70mm. Item: UCFL314 Bearing Type: Mounted Bearings Bolt Size: M30 Basic Load (Cr): 104 KN Basic Load (Cor): 68.2 KN Bearing No: UC314 Quantity: One bearing

70mm Mounted Bearing UCFL314, the inner diameter is 70mm.

  • Item: UCFL314 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M30
  • Basic Load (Cr): 104 KN
  • Basic Load (Cor): 68.2 KN
  • Bearing No: UC314
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11265
Product Name UCFL314 FYH Bearing 70mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-90 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details