NationSkander California Corporation UCFL313 FYH Bearing 65mm Flanged Kit11263

Description
65mm Mounted Bearing UCFL313, the inner diameter is 65mm. Item: UCFL313 Bearing Type: Mounted Bearings Bolt Size: M27 Basic Load (Cr): 92.7 KN Basic Load (Cor): 59.9 KN Bearing No: UC313 Quantity: One bearing
Description
65mm Mounted Bearing UCFL313, the inner diameter is 65mm. Item: UCFL313 Bearing Type: Mounted Bearings Bolt Size: M27 Basic Load (Cr): 92.7 KN Basic Load (Cor): 59.9 KN Bearing No: UC313 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL313 FYH Bearing 65mm Flanged - Kit11263 - NationSkander California Corporation
Anaheim, CA, USA
UCFL313 FYH Bearing 65mm Flanged
Kit11263
UCFL313 FYH Bearing 65mm Flanged Kit11263
65mm Mounted Bearing UCFL313, the inner diameter is 65mm. Item: UCFL313 Bearing Type: Mounted Bearings Bolt Size: M27 Basic Load (Cr): 92.7 KN Basic Load (Cor): 59.9 KN Bearing No: UC313 Quantity: One bearing

65mm Mounted Bearing UCFL313, the inner diameter is 65mm.

  • Item: UCFL313 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M27
  • Basic Load (Cr): 92.7 KN
  • Basic Load (Cor): 59.9 KN
  • Bearing No: UC313
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11263
Product Name UCFL313 FYH Bearing 65mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS8737M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details