NationSkander California Corporation UCFL210 FYH Bearing 50mm Flanged Kit11259

Description
50mm Mounted Bearing UCFL210, the inner diameter is 50mm. Item: UCFL210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Quantity: One bearing
Description
50mm Mounted Bearing UCFL210, the inner diameter is 50mm. Item: UCFL210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL210 FYH Bearing 50mm Flanged - Kit11259 - NationSkander California Corporation
Anaheim, CA, USA
UCFL210 FYH Bearing 50mm Flanged
Kit11259
UCFL210 FYH Bearing 50mm Flanged Kit11259
50mm Mounted Bearing UCFL210, the inner diameter is 50mm. Item: UCFL210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Quantity: One bearing

50mm Mounted Bearing UCFL210, the inner diameter is 50mm.

  • Item: UCFL210 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M16
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: UC210
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11259
Product Name UCFL210 FYH Bearing 50mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F2512M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-100-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details