NationSkander California Corporation UCFL215-47 FYH Bearing 2 15/16 Kit11250

Description
2 15/16" Mounted Bearing UCFL215-47, the inner diameter is 2 15/16". Item: UCFL215-47 Bearing Type: Mounted Bearings Bolt Size: 3/4" Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: UC215-47 Quantity: One bearing
Description
2 15/16" Mounted Bearing UCFL215-47, the inner diameter is 2 15/16". Item: UCFL215-47 Bearing Type: Mounted Bearings Bolt Size: 3/4" Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: UC215-47 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL215-47 FYH Bearing 2 15/16 - Kit11250 - NationSkander California Corporation
Anaheim, CA, USA
UCFL215-47 FYH Bearing 2 15/16
Kit11250
UCFL215-47 FYH Bearing 2 15/16 Kit11250
2 15/16" Mounted Bearing UCFL215-47, the inner diameter is 2 15/16". Item: UCFL215-47 Bearing Type: Mounted Bearings Bolt Size: 3/4" Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: UC215-47 Quantity: One bearing

2 15/16" Mounted Bearing UCFL215-47, the inner diameter is 2 15/16".

  • Item: UCFL215-47 Bearing
  • Type: Mounted Bearings
  • Bolt Size: 3/4"
  • Basic Load (Cr): 67.4 KN
  • Basic Load (Cor): 48.3 KN
  • Bearing No: UC215-47
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11250
Product Name UCFL215-47 FYH Bearing 2 15/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-9 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.7500 inch (95.250 mm)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details