NationSkander California Corporation FYH Bearing UCFL314-44 2 3/4 Kit11249

Description
2 3/4" Mounted Bearing UCFL314-44, the inner diameter is 2 3/4". Item: UCFL314-44 Bearing Type: Mounted Bearings Bolt Size: 1-1/8" Basic Load (Cr): 104 KN Basic Load (Cor): 68.2 KN Bearing No: UC314-44 Quantity: One bearing
Description
2 3/4" Mounted Bearing UCFL314-44, the inner diameter is 2 3/4". Item: UCFL314-44 Bearing Type: Mounted Bearings Bolt Size: 1-1/8" Basic Load (Cr): 104 KN Basic Load (Cor): 68.2 KN Bearing No: UC314-44 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCFL314-44 2 3/4 - Kit11249 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCFL314-44 2 3/4
Kit11249
FYH Bearing UCFL314-44 2 3/4 Kit11249
2 3/4" Mounted Bearing UCFL314-44, the inner diameter is 2 3/4". Item: UCFL314-44 Bearing Type: Mounted Bearings Bolt Size: 1-1/8" Basic Load (Cr): 104 KN Basic Load (Cor): 68.2 KN Bearing No: UC314-44 Quantity: One bearing

2 3/4" Mounted Bearing UCFL314-44, the inner diameter is 2 3/4".

  • Item: UCFL314-44 Bearing
  • Type: Mounted Bearings
  • Bolt Size: 1-1/8"
  • Basic Load (Cr): 104 KN
  • Basic Load (Cor): 68.2 KN
  • Bearing No: UC314-44
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11249
Product Name FYH Bearing UCFL314-44 2 3/4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3118 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details