NationSkander California Corporation UCFL212 FYH Bearing 60mm Flanged Kit11244

Description
60mm Mounted Bearing UCFL212, the inner diameter is 60mm. Item: UCFL212 Bearing Type: Mounted Bearings Bolt Size: M20 Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: UC212 Quantity: One bearing
Description
60mm Mounted Bearing UCFL212, the inner diameter is 60mm. Item: UCFL212 Bearing Type: Mounted Bearings Bolt Size: M20 Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: UC212 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL212 FYH Bearing 60mm Flanged - Kit11244 - NationSkander California Corporation
Anaheim, CA, USA
UCFL212 FYH Bearing 60mm Flanged
Kit11244
UCFL212 FYH Bearing 60mm Flanged Kit11244
60mm Mounted Bearing UCFL212, the inner diameter is 60mm. Item: UCFL212 Bearing Type: Mounted Bearings Bolt Size: M20 Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: UC212 Quantity: One bearing

60mm Mounted Bearing UCFL212, the inner diameter is 60mm.

  • Item: UCFL212 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M20
  • Basic Load (Cr): 52.4 KN
  • Basic Load (Cor): 36.2 KN
  • Bearing No: UC212
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11244
Product Name UCFL212 FYH Bearing 60mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
Ball Bearings - 2346979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3115M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details