NationSkander California Corporation UCFL211-34 FYH Bearing 2 1/8 Kit11241

Description
2 1/8" Mounted Bearing UCFL211-34, the inner diameter is 2 1/8". Item: UCFL211-34 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UC211-34 Quantity: One bearing
Description
2 1/8" Mounted Bearing UCFL211-34, the inner diameter is 2 1/8". Item: UCFL211-34 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UC211-34 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL211-34 FYH Bearing 2 1/8 - Kit11241 - NationSkander California Corporation
Anaheim, CA, USA
UCFL211-34 FYH Bearing 2 1/8
Kit11241
UCFL211-34 FYH Bearing 2 1/8 Kit11241
2 1/8" Mounted Bearing UCFL211-34, the inner diameter is 2 1/8". Item: UCFL211-34 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UC211-34 Quantity: One bearing

2 1/8" Mounted Bearing UCFL211-34, the inner diameter is 2 1/8".

  • Item: UCFL211-34 Bearing
  • Type: Mounted Bearings
  • Bolt Size: 5/8"
  • Basic Load (Cr): 43.4 KN
  • Basic Load (Cor): 29.4 KN
  • Bearing No: UC211-34
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11241
Product Name UCFL211-34 FYH Bearing 2 1/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details