NationSkander California Corporation FYH Bearing UCFL210-31 1 15/16 Kit11238

Description
1 15/16" Mounted Bearing UCFL210-31, the inner diameter is 1 15/16". Item: UCFL210-31 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210-31 Quantity: One bearing
Description
1 15/16" Mounted Bearing UCFL210-31, the inner diameter is 1 15/16". Item: UCFL210-31 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210-31 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCFL210-31 1 15/16 - Kit11238 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCFL210-31 1 15/16
Kit11238
FYH Bearing UCFL210-31 1 15/16 Kit11238
1 15/16" Mounted Bearing UCFL210-31, the inner diameter is 1 15/16". Item: UCFL210-31 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210-31 Quantity: One bearing

1 15/16" Mounted Bearing UCFL210-31, the inner diameter is 1 15/16".

  • Item: UCFL210-31 Bearing
  • Type: Mounted Bearings
  • Bolt Size: 5/8"
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: UC210-31
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11238
Product Name FYH Bearing UCFL210-31 1 15/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details