NationSkander California Corporation 1 7/8 Kit11237

Description
1-7/8" Mounted Bearing UCFL210-30, the inner diameter is 1-7/8". Item: UCFL210-30 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210-30 Quantity: One bearing
Description
1-7/8" Mounted Bearing UCFL210-30, the inner diameter is 1-7/8". Item: UCFL210-30 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210-30 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
1-7/8" Mounted Bearing UCFL210-30, the inner diameter is 1-7/8". Item: UCFL210-30 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210-30 Quantity: One bearing

1-7/8" Mounted Bearing UCFL210-30, the inner diameter is 1-7/8".

  • Item: UCFL210-30 Bearing
  • Type: Mounted Bearings
  • Bolt Size: 5/8"
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: UC210-30
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11237
Product Name 1 7/8
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS3712WG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-9 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.7500 inch (95.250 mm)
View Details