NationSkander California Corporation SR156Z Ceramic Bearing 3/16 Kit11230

Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 3/16" x 5/16" x 1/8". Bearings are made of Stainless Steel, each bearing have One metal shield, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings, with ABEC-7 quality, nothing could be better ! Item: Double Shielded Ball Bearings Size: 3/16" x 5/16" x 1/8" Dimensions: 3/16"*5/16"*1/8" ID (inner diameter)/Bore=3/16" OD (outer diameter)=5/16" Width/Height/thickne ss=1/8" Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: One Metal Shield Lubrication: Dry Quantity: One Bearing.
Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 3/16" x 5/16" x 1/8". Bearings are made of Stainless Steel, each bearing have One metal shield, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings, with ABEC-7 quality, nothing could be better ! Item: Double Shielded Ball Bearings Size: 3/16" x 5/16" x 1/8" Dimensions: 3/16"*5/16"*1/8" ID (inner diameter)/Bore=3/16" OD (outer diameter)=5/16" Width/Height/thickne ss=1/8" Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: One Metal Shield Lubrication: Dry Quantity: One Bearing.

Suppliers

Company
Product
Description
Supplier Links
SR156Z Ceramic Bearing 3/16 - Kit11230 - NationSkander California Corporation
Anaheim, CA, USA
SR156Z Ceramic Bearing 3/16
Kit11230
SR156Z Ceramic Bearing 3/16 Kit11230
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 3/16" x 5/16" x 1/8". Bearings are made of Stainless Steel, each bearing have One metal shield, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings, with ABEC-7 quality, nothing could be better ! Item: Double Shielded Ball Bearings Size: 3/16" x 5/16" x 1/8" Dimensions: 3/16"*5/16"*1/8" ID (inner diameter)/Bore=3/16" OD (outer diameter)=5/16" Width/Height/thickne ss=1/8" Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: One Metal Shield Lubrication: Dry Quantity: One Bearing.

Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 3/16" x 5/16" x 1/8". Bearings are made of Stainless Steel, each bearing have One metal shield, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings, with ABEC-7 quality, nothing could be better !

  • Item: Double Shielded Ball Bearings
  • Size: 3/16" x 5/16" x 1/8"
  • Dimensions: 3/16"*5/16"*1/8"
  • ID (inner diameter)/Bore=3/16"
  • OD (outer diameter)=5/16"
  • Width/Height/thickness=1/8"
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls: Si3N4 Ceramic Balls (Silicon Nitride)
  • Closures: One Metal Shield
  • Lubrication: Dry
  • Quantity: One Bearing.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11230
Product Name SR156Z Ceramic Bearing 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
View Details