NationSkander California Corporation SR3ZZ Ceramic Bearing 3/16 Kit11229

Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 3/16" x 1/2" x 0.196". Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings, with ABEC-7 quality, nothing could be better ! Item: Double Shielded Ball Bearings Size: 3/16" x 1/2" x 0.196" Dimensions: 3/16"*1/2"*0.196" ID (inner diameter)/Bore=3/16" OD (outer diameter)=1/2" Width/Height/thickne ss=0.196" Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication: Dry Quantity: One Bearing.
Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 3/16" x 1/2" x 0.196". Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings, with ABEC-7 quality, nothing could be better ! Item: Double Shielded Ball Bearings Size: 3/16" x 1/2" x 0.196" Dimensions: 3/16"*1/2"*0.196" ID (inner diameter)/Bore=3/16" OD (outer diameter)=1/2" Width/Height/thickne ss=0.196" Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication: Dry Quantity: One Bearing.

Suppliers

Company
Product
Description
Supplier Links
SR3ZZ Ceramic Bearing 3/16 - Kit11229 - NationSkander California Corporation
Anaheim, CA, USA
SR3ZZ Ceramic Bearing 3/16
Kit11229
SR3ZZ Ceramic Bearing 3/16 Kit11229
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 3/16" x 1/2" x 0.196". Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings, with ABEC-7 quality, nothing could be better ! Item: Double Shielded Ball Bearings Size: 3/16" x 1/2" x 0.196" Dimensions: 3/16"*1/2"*0.196" ID (inner diameter)/Bore=3/16" OD (outer diameter)=1/2" Width/Height/thickne ss=0.196" Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication: Dry Quantity: One Bearing.

Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 3/16" x 1/2" x 0.196". Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings, with ABEC-7 quality, nothing could be better !

  • Item: Double Shielded Ball Bearings
  • Size: 3/16" x 1/2" x 0.196"
  • Dimensions: 3/16"*1/2"*0.196"
  • ID (inner diameter)/Bore=3/16"
  • OD (outer diameter)=1/2"
  • Width/Height/thickness=0.196"
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls: Si3N4 Ceramic Balls (Silicon Nitride)
  • Closures: 2 Metal Shields
  • Lubrication: Dry
  • Quantity: One Bearing.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11229
Product Name SR3ZZ Ceramic Bearing 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details