FYH Pillow Block Bearing, Tapered bore (with adapter), 2" Inch Inner Diameter adapter.
Item: UKP211-32 Bearing
Type: Pillow Block Tapered bore with adapter
Bolt Size: 5/8"
Adapter NO: HE311X(HE2311X)
Basic Load (Cr): 43.4 KN
Basic Load (Cor): 29.4 KN
Bearing No: UK211-32
Quantity: One bearing
FYH Pillow Block Bearing, Tapered bore (with adapter), 2" Inch Inner Diameter adapter.
- Item: UKP211-32 Bearing
- Type: Pillow Block Tapered bore with adapter
- Bolt Size: 5/8"
- Adapter NO: HE311X(HE2311X)
- Basic Load (Cr): 43.4 KN
- Basic Load (Cor): 29.4 KN
- Bearing No: UK211-32
- Quantity: One bearing