NationSkander California Corporation UKP310-28 FYH Bearing 1 3/4 Kit11226

Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-3/4" Inch Inner Diameter adapter. Item: UKP310-28 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HE2310X Basic Load (Cr): 62 KN Basic Load (Cor): 38.3 KN Bearing No: UK310-28 Quantity: One bearing
Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-3/4" Inch Inner Diameter adapter. Item: UKP310-28 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HE2310X Basic Load (Cr): 62 KN Basic Load (Cor): 38.3 KN Bearing No: UK310-28 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UKP310-28 FYH Bearing 1 3/4 - Kit11226 - NationSkander California Corporation
Anaheim, CA, USA
UKP310-28 FYH Bearing 1 3/4
Kit11226
UKP310-28 FYH Bearing 1 3/4 Kit11226
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-3/4" Inch Inner Diameter adapter. Item: UKP310-28 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HE2310X Basic Load (Cr): 62 KN Basic Load (Cor): 38.3 KN Bearing No: UK310-28 Quantity: One bearing

FYH Pillow Block Bearing, Tapered bore (with adapter), 1-3/4" Inch Inner Diameter adapter.

  • Item: UKP310-28 Bearing
  • Type: Pillow Block Tapered bore with adapter
  • Bolt Size: 5/8"
  • Adapter NO: HE2310X
  • Basic Load (Cr): 62 KN
  • Basic Load (Cor): 38.3 KN
  • Bearing No: UK310-28
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11226
Product Name UKP310-28 FYH Bearing 1 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details