NationSkander California Corporation UKP210-28 FYH Bearing 1 3/4 Kit11224

Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-3/4" Inch Inner Diameter adapter. Item: UKP210-28 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HE310X(HE2310X) Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UK210-28 Quantity: One bearing
Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-3/4" Inch Inner Diameter adapter. Item: UKP210-28 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HE310X(HE2310X) Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UK210-28 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UKP210-28 FYH Bearing 1 3/4 - Kit11224 - NationSkander California Corporation
Anaheim, CA, USA
UKP210-28 FYH Bearing 1 3/4
Kit11224
UKP210-28 FYH Bearing 1 3/4 Kit11224
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-3/4" Inch Inner Diameter adapter. Item: UKP210-28 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HE310X(HE2310X) Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UK210-28 Quantity: One bearing

FYH Pillow Block Bearing, Tapered bore (with adapter), 1-3/4" Inch Inner Diameter adapter.

  • Item: UKP210-28 Bearing
  • Type: Pillow Block Tapered bore with adapter
  • Bolt Size: 5/8"
  • Adapter NO: HE310X(HE2310X)
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: UK210-28
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11224
Product Name UKP210-28 FYH Bearing 1 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB20 - TSSUTFB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 4700 lbs (2132 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20825 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.56 inch (39.69 mm)
View Details
2 suppliers