NationSkander California Corporation UKP309-26 FYH Bearing 1 5/8 Kit11223

Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-5/8" Inch Inner Diameter adapter. Item: UKP309-26 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HS2309X Basic Load (Cr): 48.9 KN Basic Load (Cor): 29.5 KN Bearing No: UK309-26 Quantity: One bearing
Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-5/8" Inch Inner Diameter adapter. Item: UKP309-26 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HS2309X Basic Load (Cr): 48.9 KN Basic Load (Cor): 29.5 KN Bearing No: UK309-26 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UKP309-26 FYH Bearing 1 5/8 - Kit11223 - NationSkander California Corporation
Anaheim, CA, USA
UKP309-26 FYH Bearing 1 5/8
Kit11223
UKP309-26 FYH Bearing 1 5/8 Kit11223
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-5/8" Inch Inner Diameter adapter. Item: UKP309-26 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HS2309X Basic Load (Cr): 48.9 KN Basic Load (Cor): 29.5 KN Bearing No: UK309-26 Quantity: One bearing

FYH Pillow Block Bearing, Tapered bore (with adapter), 1-5/8" Inch Inner Diameter adapter.

  • Item: UKP309-26 Bearing
  • Type: Pillow Block Tapered bore with adapter
  • Bolt Size: 5/8"
  • Adapter NO: HS2309X
  • Basic Load (Cr): 48.9 KN
  • Basic Load (Cor): 29.5 KN
  • Bearing No: UK309-26
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11223
Product Name UKP309-26 FYH Bearing 1 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Bearing Stainless Steel
View Details
0.375
Specs
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP21134 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 2.12 inch (53.97 mm)
View Details
2 suppliers