NationSkander California Corporation UKP309-26 FYH Bearing 1 5/8 Kit11223

Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-5/8" Inch Inner Diameter adapter. Item: UKP309-26 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HS2309X Basic Load (Cr): 48.9 KN Basic Load (Cor): 29.5 KN Bearing No: UK309-26 Quantity: One bearing
Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-5/8" Inch Inner Diameter adapter. Item: UKP309-26 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HS2309X Basic Load (Cr): 48.9 KN Basic Load (Cor): 29.5 KN Bearing No: UK309-26 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UKP309-26 FYH Bearing 1 5/8 - Kit11223 - NationSkander California Corporation
Anaheim, CA, USA
UKP309-26 FYH Bearing 1 5/8
Kit11223
UKP309-26 FYH Bearing 1 5/8 Kit11223
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-5/8" Inch Inner Diameter adapter. Item: UKP309-26 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HS2309X Basic Load (Cr): 48.9 KN Basic Load (Cor): 29.5 KN Bearing No: UK309-26 Quantity: One bearing

FYH Pillow Block Bearing, Tapered bore (with adapter), 1-5/8" Inch Inner Diameter adapter.

  • Item: UKP309-26 Bearing
  • Type: Pillow Block Tapered bore with adapter
  • Bolt Size: 5/8"
  • Adapter NO: HS2309X
  • Basic Load (Cr): 48.9 KN
  • Basic Load (Cor): 29.5 KN
  • Bearing No: UK309-26
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11223
Product Name UKP309-26 FYH Bearing 1 5/8
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2612602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details