NationSkander California Corporation UKP309-24 FYH Bearing 1 1/2 Kit11222

Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/2" Inch Inner Diameter adapter. Item: UKP309-24 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HE2309X Basic Load (Cr): 48.9 KN Basic Load (Cor): 29.5 KN Bearing No: UK309-24 Quantity: One bearing
Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/2" Inch Inner Diameter adapter. Item: UKP309-24 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HE2309X Basic Load (Cr): 48.9 KN Basic Load (Cor): 29.5 KN Bearing No: UK309-24 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UKP309-24 FYH Bearing 1 1/2 - Kit11222 - NationSkander California Corporation
Anaheim, CA, USA
UKP309-24 FYH Bearing 1 1/2
Kit11222
UKP309-24 FYH Bearing 1 1/2 Kit11222
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/2" Inch Inner Diameter adapter. Item: UKP309-24 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HE2309X Basic Load (Cr): 48.9 KN Basic Load (Cor): 29.5 KN Bearing No: UK309-24 Quantity: One bearing

FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/2" Inch Inner Diameter adapter.

  • Item: UKP309-24 Bearing
  • Type: Pillow Block Tapered bore with adapter
  • Bolt Size: 5/8"
  • Adapter NO: HE2309X
  • Basic Load (Cr): 48.9 KN
  • Basic Load (Cor): 29.5 KN
  • Bearing No: UK309-24
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11222
Product Name UKP309-24 FYH Bearing 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
Bearing Stainless Steel
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Specs
Housing Aluminum
Width 2.04 inch (51.82 mm)
Height 1.68 inch (42.67 mm)
View Details