NationSkander California Corporation UKP309-24 FYH Bearing 1 1/2 Kit11222

Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/2" Inch Inner Diameter adapter. Item: UKP309-24 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HE2309X Basic Load (Cr): 48.9 KN Basic Load (Cor): 29.5 KN Bearing No: UK309-24 Quantity: One bearing
Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/2" Inch Inner Diameter adapter. Item: UKP309-24 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HE2309X Basic Load (Cr): 48.9 KN Basic Load (Cor): 29.5 KN Bearing No: UK309-24 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UKP309-24 FYH Bearing 1 1/2 - Kit11222 - NationSkander California Corporation
Anaheim, CA, USA
UKP309-24 FYH Bearing 1 1/2
Kit11222
UKP309-24 FYH Bearing 1 1/2 Kit11222
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/2" Inch Inner Diameter adapter. Item: UKP309-24 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HE2309X Basic Load (Cr): 48.9 KN Basic Load (Cor): 29.5 KN Bearing No: UK309-24 Quantity: One bearing

FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/2" Inch Inner Diameter adapter.

  • Item: UKP309-24 Bearing
  • Type: Pillow Block Tapered bore with adapter
  • Bolt Size: 5/8"
  • Adapter NO: HE2309X
  • Basic Load (Cr): 48.9 KN
  • Basic Load (Cor): 29.5 KN
  • Bearing No: UK309-24
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11222
Product Name UKP309-24 FYH Bearing 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details