NationSkander California Corporation UKPX09 FYH Bearing 1 1/2 Kit11220

Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/2" Inch Inner Diameter adapter. Item: UKPX09 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: H2309X Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UKX09 Quantity: One bearing
Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/2" Inch Inner Diameter adapter. Item: UKPX09 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: H2309X Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UKX09 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UKPX09 FYH Bearing 1 1/2 - Kit11220 - NationSkander California Corporation
Anaheim, CA, USA
UKPX09 FYH Bearing 1 1/2
Kit11220
UKPX09 FYH Bearing 1 1/2 Kit11220
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/2" Inch Inner Diameter adapter. Item: UKPX09 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: H2309X Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UKX09 Quantity: One bearing

FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/2" Inch Inner Diameter adapter.

  • Item: UKPX09 Bearing
  • Type: Pillow Block Tapered bore with adapter
  • Bolt Size: 5/8"
  • Adapter NO: H2309X
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: UKX09
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11220
Product Name UKPX09 FYH Bearing 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details