NationSkander California Corporation UKPX09 FYH Bearing 1 1/2 Kit11220

Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/2" Inch Inner Diameter adapter. Item: UKPX09 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: H2309X Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UKX09 Quantity: One bearing
Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/2" Inch Inner Diameter adapter. Item: UKPX09 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: H2309X Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UKX09 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UKPX09 FYH Bearing 1 1/2 - Kit11220 - NationSkander California Corporation
Anaheim, CA, USA
UKPX09 FYH Bearing 1 1/2
Kit11220
UKPX09 FYH Bearing 1 1/2 Kit11220
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/2" Inch Inner Diameter adapter. Item: UKPX09 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: H2309X Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UKX09 Quantity: One bearing

FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/2" Inch Inner Diameter adapter.

  • Item: UKPX09 Bearing
  • Type: Pillow Block Tapered bore with adapter
  • Bolt Size: 5/8"
  • Adapter NO: H2309X
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: UKX09
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11220
Product Name UKPX09 FYH Bearing 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
1-3/8 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20722 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-10 - W.M. Berg
Specs
Bearing Type Spherical Roller
Shaft Diameter 0.3937 inch (10 mm)
Housing Plastic / Polymer
View Details