NationSkander California Corporation UKP308-20 FYH Bearing 1 1/4 Kit11216

Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/4" Inch Inner Diameter adapter. Item: UKP308-20 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 1/2" Adapter NO: HE2308X Basic Load (Cr): 40.7 KN Basic Load (Cor): 24 KN Bearing No: UK308-20 Quantity: One bearing
Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/4" Inch Inner Diameter adapter. Item: UKP308-20 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 1/2" Adapter NO: HE2308X Basic Load (Cr): 40.7 KN Basic Load (Cor): 24 KN Bearing No: UK308-20 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UKP308-20 FYH Bearing 1 1/4 - Kit11216 - NationSkander California Corporation
Anaheim, CA, USA
UKP308-20 FYH Bearing 1 1/4
Kit11216
UKP308-20 FYH Bearing 1 1/4 Kit11216
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/4" Inch Inner Diameter adapter. Item: UKP308-20 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 1/2" Adapter NO: HE2308X Basic Load (Cr): 40.7 KN Basic Load (Cor): 24 KN Bearing No: UK308-20 Quantity: One bearing

FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/4" Inch Inner Diameter adapter.

  • Item: UKP308-20 Bearing
  • Type: Pillow Block Tapered bore with adapter
  • Bolt Size: 1/2"
  • Adapter NO: HE2308X
  • Basic Load (Cr): 40.7 KN
  • Basic Load (Cor): 24 KN
  • Bearing No: UK308-20
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11216
Product Name UKP308-20 FYH Bearing 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Pillow Block Bearing, 22mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2228 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.8661 inch (22 mm)
Housing Plastic / Polymer
Length 4.25 inch (108 mm)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20928 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.75 inch (44.45 mm)
View Details
2 suppliers