NationSkander California Corporation UKPX08 FYH Bearing 1 3/8 Kit11215

Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-3/8" Inch Inner Diameter adapter. Item: UKPX08 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HS2308X Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UKX08-22 Quantity: One bearing
Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-3/8" Inch Inner Diameter adapter. Item: UKPX08 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HS2308X Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UKX08-22 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UKPX08 FYH Bearing 1 3/8 - Kit11215 - NationSkander California Corporation
Anaheim, CA, USA
UKPX08 FYH Bearing 1 3/8
Kit11215
UKPX08 FYH Bearing 1 3/8 Kit11215
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-3/8" Inch Inner Diameter adapter. Item: UKPX08 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: HS2308X Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UKX08-22 Quantity: One bearing

FYH Pillow Block Bearing, Tapered bore (with adapter), 1-3/8" Inch Inner Diameter adapter.

  • Item: UKPX08 Bearing
  • Type: Pillow Block Tapered bore with adapter
  • Bolt Size: 5/8"
  • Adapter NO: HS2308X
  • Basic Load (Cr): 34.1 KN
  • Basic Load (Cor): 21.3 KN
  • Bearing No: UKX08-22
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11215
Product Name UKPX08 FYH Bearing 1 3/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Ball Bearings - 2346893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details