NationSkander California Corporation UKPX08 FYH Bearing 1 1/4 Kit11214

Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/4" Inch Inner Diameter adapter. Item: UKPX08 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: H2308X Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UKX08-20 Quantity: One bearing
Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/4" Inch Inner Diameter adapter. Item: UKPX08 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: H2308X Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UKX08-20 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UKPX08 FYH Bearing 1 1/4 - Kit11214 - NationSkander California Corporation
Anaheim, CA, USA
UKPX08 FYH Bearing 1 1/4
Kit11214
UKPX08 FYH Bearing 1 1/4 Kit11214
FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/4" Inch Inner Diameter adapter. Item: UKPX08 Bearing Type: Pillow Block Tapered bore with adapter Bolt Size: 5/8" Adapter NO: H2308X Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UKX08-20 Quantity: One bearing

FYH Pillow Block Bearing, Tapered bore (with adapter), 1-1/4" Inch Inner Diameter adapter.

  • Item: UKPX08 Bearing
  • Type: Pillow Block Tapered bore with adapter
  • Bolt Size: 5/8"
  • Adapter NO: H2308X
  • Basic Load (Cr): 34.1 KN
  • Basic Load (Cor): 21.3 KN
  • Bearing No: UKX08-20
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11214
Product Name UKPX08 FYH Bearing 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Ball Bearings - 1883282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS5025G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details