NationSkander California Corporation 2 Bearing 6006-2RS 30x55x13 Sealed Kit112

Description
2 bearings for use in ATV Wheel Bearings.each bearing are 2 Rubber Seals. Bearings are packed in the original manufacturer bag. Item: ATV Wheel Bearing Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Waterproof Grease) Quantity: Two Bearings. Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 8,300 RPM
Description
2 bearings for use in ATV Wheel Bearings.each bearing are 2 Rubber Seals. Bearings are packed in the original manufacturer bag. Item: ATV Wheel Bearing Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Waterproof Grease) Quantity: Two Bearings. Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 8,300 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Bearing 6006-2RS 30x55x13 Sealed - Kit112 - NationSkander California Corporation
Anaheim, CA, USA
2 Bearing 6006-2RS 30x55x13 Sealed
Kit112
2 Bearing 6006-2RS 30x55x13 Sealed Kit112
2 bearings for use in ATV Wheel Bearings.each bearing are 2 Rubber Seals. Bearings are packed in the original manufacturer bag. Item: ATV Wheel Bearing Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Waterproof Grease) Quantity: Two Bearings. Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 8,300 RPM

2 bearings for use in ATV Wheel Bearings.each bearing are 2 Rubber Seals. Bearings are packed in the original manufacturer bag.

  • Item: ATV Wheel Bearing
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Waterproof Grease)
  • Quantity: Two Bearings.
  • Dynamic load rating Cr: 13,200 N
  • Static load rating Cor: 8,300 N
  • Limiting Speed:
    • Grease Lubrication: 8,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit112
Product Name 2 Bearing 6006-2RS 30x55x13 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P11250G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2346895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details