NationSkander California Corporation FYH Bearing NAPK215 75mm Pillow Block Kit11183

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 50mm Inner Diameter. Item: NAPK215 Bearing Type: Pillow Block with eccentric locking Bolt Size: M20 Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: NA215 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 50mm Inner Diameter. Item: NAPK215 Bearing Type: Pillow Block with eccentric locking Bolt Size: M20 Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: NA215 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK215 75mm Pillow Block - Kit11183 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK215 75mm Pillow Block
Kit11183
FYH Bearing NAPK215 75mm Pillow Block Kit11183
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 50mm Inner Diameter. Item: NAPK215 Bearing Type: Pillow Block with eccentric locking Bolt Size: M20 Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: NA215 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 50mm Inner Diameter.

  • Item: NAPK215 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: M20
  • Basic Load (Cr): 67.4 KN
  • Basic Load (Cor): 48.3 KN
  • Bearing No: NA215
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11183
Product Name FYH Bearing NAPK215 75mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details